Win Source Electronics PMIC - PMIC - Battery Management - LTC6811IG-1#PBF 784395-LTC6811IG-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784395-LTC6811IG-1#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: SPI Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6811-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): LTC6811IG-1#3ZZTRPBF ; LTC6811IG-1#3ZZPBF; LTC6811IG-2#3ZZPBF; LTC6811HG-1#3ZZTRPBF ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784395-LTC6811IG-1#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: SPI Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6811-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): LTC6811IG-1#3ZZTRPBF ; LTC6811IG-1#3ZZPBF; LTC6811IG-2#3ZZPBF; LTC6811HG-1#3ZZTRPBF ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6811IG-1#PBF - 784395-LTC6811IG-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6811IG-1#PBF
784395-LTC6811IG-1#PBF
PMIC - PMIC - Battery Management - LTC6811IG-1#PBF 784395-LTC6811IG-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784395-LTC6811IG-1#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: SPI Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6811-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): LTC6811IG-1#3ZZTRPBF ; LTC6811IG-1#3ZZPBF; LTC6811IG-2#3ZZPBF; LTC6811HG-1#3ZZTRPBF ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784395-LTC6811IG-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-FSOP (0.209", 5.30mm Width)
Function: Battery Monitor
Interface: SPI
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Family Name: LTC6811-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): LTC6811IG-1#3ZZTRPBF; LTC6811IG-1#3ZZPBF; LTC6811IG-2#3ZZPBF; LTC6811HG-1#3ZZTRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784395-LTC6811IG-1#PBF
Product Name PMIC - PMIC - Battery Management - LTC6811IG-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC695CSW-3.3 - 072652-LTC695CSW-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
Electronic Wholesale - SP706TCU - 1257643-SP706TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2907CTS8#TRPBF - 1062154-LTC2907CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details