Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6800HDD#TRPBF 784383-LTC6800HDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784383-LTC6800HDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Instrumentation Current - Input Bias: 4nA Voltage - Input Offset: 100μV Family Name: LTC6800 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3mA Manufacturer Package: 8-DFN (3x3) SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): MCP6N11-010E/SN; MCP6N11T-010E/SN; MCP6N11-002E/SN; MCP6N11-100E/MNY; Introduction Date: January 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784383-LTC6800HDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Instrumentation Current - Input Bias: 4nA Voltage - Input Offset: 100μV Family Name: LTC6800 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3mA Manufacturer Package: 8-DFN (3x3) SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): MCP6N11-010E/SN; MCP6N11T-010E/SN; MCP6N11-002E/SN; MCP6N11-100E/MNY; Introduction Date: January 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6800HDD#TRPBF - 784383-LTC6800HDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6800HDD#TRPBF
784383-LTC6800HDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6800HDD#TRPBF 784383-LTC6800HDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784383-LTC6800HDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Instrumentation Current - Input Bias: 4nA Voltage - Input Offset: 100μV Family Name: LTC6800 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3mA Manufacturer Package: 8-DFN (3x3) SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): MCP6N11-010E/SN; MCP6N11T-010E/SN; MCP6N11-002E/SN; MCP6N11-100E/MNY; Introduction Date: January 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784383-LTC6800HDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Instrumentation
Current - Input Bias: 4nA
Voltage - Input Offset: 100μV
Family Name: LTC6800
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3mA
Manufacturer Package: 8-DFN (3x3)
SR - Slew Rate: 0.2 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): MCP6N11-010E/SN; MCP6N11T-010E/SN; MCP6N11-002E/SN; MCP6N11-100E/MNY;
Introduction Date: January 29, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784383-LTC6800HDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6800HDD#TRPBF
Source Current (IS) 1.3 milliamps
VOS 0.1000 millivolts
IBIAS 0.0040 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data