Manufacturer: Linear Technology
Win Source Part Number: 784380-LTC6655CHLS8-
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-CLCC
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 3 V ~ 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 0.25ppmp-p
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.5mA
Manufacturer Package: 8-CLCC (5x5)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 784380-LTC6655CHLS8-2.5#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LTC6655CHLS8-2.5#PBF |
| Package Type | Other; 8-CLCC |