Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6652BHLS8-2.5#PBF 784371-LTC6652BHLS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784371-LTC6652BHLS8- 2.5#PBF Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-CLCC Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 8ppm/°C Voltage - Input: 2.8 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Family Name: LTC6652 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-CLCC (5x5) Alternative Parts (Cross-Reference): MAX6126AAUA25; MAX6126BAUA25; MAX6226ALA25+T; MAX6226ALA25+; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784371-LTC6652BHLS8- 2.5#PBF Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-CLCC Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 8ppm/°C Voltage - Input: 2.8 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Family Name: LTC6652 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-CLCC (5x5) Alternative Parts (Cross-Reference): MAX6126AAUA25; MAX6126BAUA25; MAX6226ALA25+T; MAX6226ALA25+; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6652BHLS8-2.5#PBF - 784371-LTC6652BHLS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6652BHLS8-2.5#PBF
784371-LTC6652BHLS8-2.5#PBF
PMIC - PMIC - Voltage Reference - LTC6652BHLS8-2.5#PBF 784371-LTC6652BHLS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 784371-LTC6652BHLS8- 2.5#PBF Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-CLCC Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 8ppm/°C Voltage - Input: 2.8 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Family Name: LTC6652 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-CLCC (5x5) Alternative Parts (Cross-Reference): MAX6126AAUA25; MAX6126BAUA25; MAX6226ALA25+T; MAX6226ALA25+; Introduction Date: October 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784371-LTC6652BHLS8-2.5#PBF
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-CLCC
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 2.8 V ~ 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 2.1ppmp-p
Family Name: LTC6652
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 560μA
Manufacturer Package: 8-CLCC (5x5)
Alternative Parts (Cross-Reference): MAX6126AAUA25; MAX6126BAUA25; MAX6226ALA25+T; MAX6226ALA25+;
Introduction Date: October 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 784371-LTC6652BHLS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC6652BHLS8-2.5#PBF
Package Type Other; 8-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1027ECS8-5#TRPBF - 1057665-LT1027ECS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 7.5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634BCS8-4.096#PBF - 1058521-LT1634BCS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460MHS8-5#PBF - 117478-LT1460MHS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details