Manufacturer: Linear Technology
Win Source Part Number: 784370-LTC6652AHMS8-
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 5.3 V ~ 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 2.8ppmp-p
Family Name: LTC6652
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 560μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX6126A50; MAX6126BAUA41; MAX6126A41; MAX6126B50-T;
Introduction Date: October 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 784370-LTC6652AHMS8-5#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LTC6652AHMS8-5#PBF |
| Package Type | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |