Win Source Electronics Linear - Linear - Amplifiers - Special Purpose - LTC6400CUD-14#TRPBF 784326-LTC6400CUD-14#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784326-LTC6400CUD-14 #TRPBF Packaging: Reel package Type: ADC Driver Package: 16-WFQFN Exposed Pad Applications: Data Acquisition Mounting: SMD Family Name: LTC6400 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Alternative Parts (Cross-Reference): ISL55211IRTZ-T7A; ISL55211IRTZ-T7; ISL55210IRTZ-T7; ISL55211IRTZ; Introduction Date: May 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784326-LTC6400CUD-14 #TRPBF Packaging: Reel package Type: ADC Driver Package: 16-WFQFN Exposed Pad Applications: Data Acquisition Mounting: SMD Family Name: LTC6400 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Alternative Parts (Cross-Reference): ISL55211IRTZ-T7A; ISL55211IRTZ-T7; ISL55210IRTZ-T7; ISL55211IRTZ; Introduction Date: May 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - LTC6400CUD-14#TRPBF - 784326-LTC6400CUD-14#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - LTC6400CUD-14#TRPBF
784326-LTC6400CUD-14#TRPBF
Linear - Linear - Amplifiers - Special Purpose - LTC6400CUD-14#TRPBF 784326-LTC6400CUD-14#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784326-LTC6400CUD-14 #TRPBF Packaging: Reel package Type: ADC Driver Package: 16-WFQFN Exposed Pad Applications: Data Acquisition Mounting: SMD Family Name: LTC6400 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Alternative Parts (Cross-Reference): ISL55211IRTZ-T7A; ISL55211IRTZ-T7; ISL55210IRTZ-T7; ISL55211IRTZ; Introduction Date: May 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784326-LTC6400CUD-14#TRPBF
Packaging: Reel package
Type: ADC Driver
Package: 16-WFQFN Exposed Pad
Applications: Data Acquisition
Mounting: SMD
Family Name: LTC6400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Alternative Parts (Cross-Reference): ISL55211IRTZ-T7A; ISL55211IRTZ-T7; ISL55210IRTZ-T7; ISL55211IRTZ;
Introduction Date: May 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 784326-LTC6400CUD-14#TRPBF
Product Name Linear - Linear - Amplifiers - Special Purpose - LTC6400CUD-14#TRPBF
Operating Range Data Acquisition
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#TRPBF - 1058506-LT1632CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178IN8 - 072231-LT1178IN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1030562-LT1920IN8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-DIP (0.300", 7.62mm)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8 - 088150-LT6105CMS8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details