Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6363HMS8#PBF 784324-LTC6363HMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784324-LTC6363HMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 35MHz Amplifier Type: Differential Current - Input Bias: 100nA Voltage - Input Offset: 25μV Family Name: LTC6363 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Package: 8-MSOP Output Current per Channel: 55mA SR - Slew Rate: 75 V/μs GBP - Gain Bandwidth Product: 500MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC6363HDCB#PBF; LTC6363HDCB#TRMPBF; LTC6363HDCB#TRPBF; LTC6363HMS8#TRPBF; Introduction Date: August 19, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784324-LTC6363HMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 35MHz Amplifier Type: Differential Current - Input Bias: 100nA Voltage - Input Offset: 25μV Family Name: LTC6363 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Package: 8-MSOP Output Current per Channel: 55mA SR - Slew Rate: 75 V/μs GBP - Gain Bandwidth Product: 500MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC6363HDCB#PBF; LTC6363HDCB#TRMPBF; LTC6363HDCB#TRPBF; LTC6363HMS8#TRPBF; Introduction Date: August 19, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6363HMS8#PBF - 784324-LTC6363HMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6363HMS8#PBF
784324-LTC6363HMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6363HMS8#PBF 784324-LTC6363HMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784324-LTC6363HMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 35MHz Amplifier Type: Differential Current - Input Bias: 100nA Voltage - Input Offset: 25μV Family Name: LTC6363 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Package: 8-MSOP Output Current per Channel: 55mA SR - Slew Rate: 75 V/μs GBP - Gain Bandwidth Product: 500MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC6363HDCB#PBF; LTC6363HDCB#TRMPBF; LTC6363HDCB#TRPBF; LTC6363HMS8#TRPBF; Introduction Date: August 19, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784324-LTC6363HMS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 35MHz
Amplifier Type: Differential
Current - Input Bias: 100nA
Voltage - Input Offset: 25μV
Family Name: LTC6363
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 55mA
SR - Slew Rate: 75 V/μs
GBP - Gain Bandwidth Product: 500MHz
Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Alternative Parts (Cross-Reference): LTC6363HDCB#PBF; LTC6363HDCB#TRMPBF; LTC6363HDCB#TRPBF; LTC6363HMS8#TRPBF;
Introduction Date: August 19, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784324-LTC6363HMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6363HMS8#PBF
Source Current (IS) 1.9 milliamps
VOS 0.0250 millivolts
IBIAS 0.1000 µA
GBW 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CN8 - 072153-LT1013CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CMS8#TRPBF - 1058601-LT1723CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636IS8#PBF - 1058535-LT1636IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8 - 089081-LT1013DS8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details