Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6362CMS8#PBF 784321-LTC6362CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784321-LTC6362CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Rail-to-Rail -3db Bandwidth: 34MHz Amplifier Type: Differential Current - Input Bias: 75nA Voltage - Input Offset: 75μV Family Name: LTC6362 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 45 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.8 V ~ 5.25 V, ±1.4 V ~ 2.625 V Alternative Parts (Cross-Reference): THS4520RGTT; THS4541QRGTRQ1; THS4520RGTR; MAX4199EUA; Introduction Date: March 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784321-LTC6362CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Rail-to-Rail -3db Bandwidth: 34MHz Amplifier Type: Differential Current - Input Bias: 75nA Voltage - Input Offset: 75μV Family Name: LTC6362 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 45 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.8 V ~ 5.25 V, ±1.4 V ~ 2.625 V Alternative Parts (Cross-Reference): THS4520RGTT; THS4541QRGTRQ1; THS4520RGTR; MAX4199EUA; Introduction Date: March 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6362CMS8#PBF - 784321-LTC6362CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6362CMS8#PBF
784321-LTC6362CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6362CMS8#PBF 784321-LTC6362CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784321-LTC6362CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Rail-to-Rail -3db Bandwidth: 34MHz Amplifier Type: Differential Current - Input Bias: 75nA Voltage - Input Offset: 75μV Family Name: LTC6362 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 45 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.8 V ~ 5.25 V, ±1.4 V ~ 2.625 V Alternative Parts (Cross-Reference): THS4520RGTT; THS4541QRGTRQ1; THS4520RGTR; MAX4199EUA; Introduction Date: March 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784321-LTC6362CMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 34MHz
Amplifier Type: Differential
Current - Input Bias: 75nA
Voltage - Input Offset: 75μV
Family Name: LTC6362
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 35mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 180MHz
Dual Supply Voltage (±): 2.8 V ~ 5.25 V, ±1.4 V ~ 2.625 V
Alternative Parts (Cross-Reference): THS4520RGTT; THS4541QRGTRQ1; THS4520RGTR; MAX4199EUA;
Introduction Date: March 16, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784321-LTC6362CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6362CMS8#PBF
Source Current (IS) 1 milliamps
VOS 0.0750 millivolts
IBIAS 0.0750 µA
GBW 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051CS8#TRPBF - 1061258-LTC2051CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 7 volts
Source Current (IS) 0.8500 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056S8#TRPBF - 1057706-LT1056S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 5 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178CN8 - 072230-LT1178CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999MPS8-10#PBF - 072350-LT1999MPS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
View Details