Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIS8#TRPBF 1058729-LT1787HVIS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058729-LT1787HVIS8# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 60 V, ±1.25 V to 30 V Operating Supply Current: 60μA Channel Output Current: 50μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058729-LT1787HVIS8# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 60 V, ±1.25 V to 30 V Operating Supply Current: 60μA Channel Output Current: 50μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIS8#TRPBF - 1058729-LT1787HVIS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIS8#TRPBF
1058729-LT1787HVIS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIS8#TRPBF 1058729-LT1787HVIS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058729-LT1787HVIS8# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 60 V, ±1.25 V to 30 V Operating Supply Current: 60μA Channel Output Current: 50μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058729-LT1787HVIS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 60 V, ±1.25 V to 30 V
Operating Supply Current: 60μA
Channel Output Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058729-LT1787HVIS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIS8#TRPBF
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-10#TRPBF - 1060136-LT6600CS8-10#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 36 milliamps
VOS 8 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1224CS8#TRPBF - 1058048-LT1224CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 7 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACDD#TRPBF - 1058346-LT1490ACDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CS8#PBF - 020184-LT1007CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details