Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6257CMS#PBF 784313-LTC6257CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784313-LTC6257CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 100μV Family Name: LTC6257 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 16-MSOP Output Current per Channel: 35mA SR - Slew Rate: 1.8 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V Alternative Parts (Cross-Reference): MCP6294-E/P; MCP6284-E/P; MCP6144-E/P; MCP6274-E/SL; Introduction Date: June 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784313-LTC6257CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 100μV Family Name: LTC6257 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 16-MSOP Output Current per Channel: 35mA SR - Slew Rate: 1.8 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V Alternative Parts (Cross-Reference): MCP6294-E/P; MCP6284-E/P; MCP6144-E/P; MCP6274-E/SL; Introduction Date: June 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6257CMS#PBF - 784313-LTC6257CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6257CMS#PBF
784313-LTC6257CMS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6257CMS#PBF 784313-LTC6257CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784313-LTC6257CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 100μV Family Name: LTC6257 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 16-MSOP Output Current per Channel: 35mA SR - Slew Rate: 1.8 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V Alternative Parts (Cross-Reference): MCP6294-E/P; MCP6284-E/P; MCP6144-E/P; MCP6274-E/SL; Introduction Date: June 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784313-LTC6257CMS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TFSOP (0.118", 3.00mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 4.5MHz
Amplifier Type: General
Current - Input Bias: 5nA
Voltage - Input Offset: 100μV
Family Name: LTC6257
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Package: 16-MSOP
Output Current per Channel: 35mA
SR - Slew Rate: 1.8 V/μs
GBP - Gain Bandwidth Product: 6.5MHz
Dual Supply Voltage (±): 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V
Alternative Parts (Cross-Reference): MCP6294-E/P; MCP6284-E/P; MCP6144-E/P; MCP6274-E/SL;
Introduction Date: June 09, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784313-LTC6257CMS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6257CMS#PBF
Source Current (IS) 0.0650 milliamps
VOS 0.1000 millivolts
IBIAS 0.0050 µA
GBW 6.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6204CGN#TRPBF - 1060059-LT6204CGN#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101CCS5#TRMPBF - 041262-LTC6101CCS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 60 volts
Source Current (IS) 0.3750 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678CS8#TRPBF - 1058573-LT1678CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF - 1058578-LT1679IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details