Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS8#PBF 784299-LTC6253CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784299-LTC6253CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Family Name: LTC6253 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Package: 8-MSOP Output Current per Channel: 100mA SR - Slew Rate: 280 V/μs GBP - Gain Bandwidth Product: 720MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): ISL28230CUZ-T7; ISL28230CUZ-T7A; KM4270IM8TR3_NL; KM4200IM8_NL; Introduction Date: August 10, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784299-LTC6253CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Family Name: LTC6253 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Package: 8-MSOP Output Current per Channel: 100mA SR - Slew Rate: 280 V/μs GBP - Gain Bandwidth Product: 720MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): ISL28230CUZ-T7; ISL28230CUZ-T7A; KM4270IM8TR3_NL; KM4200IM8_NL; Introduction Date: August 10, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS8#PBF - 784299-LTC6253CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS8#PBF
784299-LTC6253CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS8#PBF 784299-LTC6253CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784299-LTC6253CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Family Name: LTC6253 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Package: 8-MSOP Output Current per Channel: 100mA SR - Slew Rate: 280 V/μs GBP - Gain Bandwidth Product: 720MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): ISL28230CUZ-T7; ISL28230CUZ-T7A; KM4270IM8TR3_NL; KM4200IM8_NL; Introduction Date: August 10, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784299-LTC6253CMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 400MHz
Amplifier Type: General
Current - Input Bias: 1.4μA
Voltage - Input Offset: 100μV
Family Name: LTC6253
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.25mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 100mA
SR - Slew Rate: 280 V/μs
GBP - Gain Bandwidth Product: 720MHz
Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V
Alternative Parts (Cross-Reference): ISL28230CUZ-T7; ISL28230CUZ-T7A; KM4270IM8TR3_NL; KM4200IM8_NL;
Introduction Date: August 10, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784299-LTC6253CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS8#PBF
Source Current (IS) 4.25 milliamps
VOS 0.1000 millivolts
IBIAS 1.4 µA
GBW 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220IS8#PBF - 1060075-LT6220IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1802IS#TRPBF - 1058798-LT1802IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8#PBF - 103175-LT1886CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IN8#PBF - 072435-LTC1152IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details