Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6252CS6#TRMPBF 784295-LTC6252CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784295-LTC6252CS6#TR MPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Family Name: LTC6252 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 100mA SR - Slew Rate: 280 V/μs GBP - Gain Bandwidth Product: 720MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): TLV2450CDBV; TLV2460CDBV; TLV2630IDBVT; TLV2630IDBVTG4; Introduction Date: August 10, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784295-LTC6252CS6#TR MPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Family Name: LTC6252 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 100mA SR - Slew Rate: 280 V/μs GBP - Gain Bandwidth Product: 720MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): TLV2450CDBV; TLV2460CDBV; TLV2630IDBVT; TLV2630IDBVTG4; Introduction Date: August 10, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6252CS6#TRMPBF - 784295-LTC6252CS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6252CS6#TRMPBF
784295-LTC6252CS6#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6252CS6#TRMPBF 784295-LTC6252CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784295-LTC6252CS6#TR MPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Family Name: LTC6252 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 100mA SR - Slew Rate: 280 V/μs GBP - Gain Bandwidth Product: 720MHz Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V Alternative Parts (Cross-Reference): TLV2450CDBV; TLV2460CDBV; TLV2630IDBVT; TLV2630IDBVTG4; Introduction Date: August 10, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784295-LTC6252CS6#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 400MHz
Amplifier Type: General
Current - Input Bias: 1.4μA
Voltage - Input Offset: 100μV
Family Name: LTC6252
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.25mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 100mA
SR - Slew Rate: 280 V/μs
GBP - Gain Bandwidth Product: 720MHz
Dual Supply Voltage (±): 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V
Alternative Parts (Cross-Reference): TLV2450CDBV; TLV2460CDBV; TLV2630IDBVT; TLV2630IDBVTG4;
Introduction Date: August 10, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784295-LTC6252CS6#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6252CS6#TRMPBF
Source Current (IS) 4.25 milliamps
VOS 0.1000 millivolts
IBIAS 1.4 µA
GBW 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CS8#PBF - 020269-LT1469CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 4.1 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHS8#TRPBF - 1058352-LT1490AHS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CMS#PBF - 020374-LT1991CMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-20#PBF - 072412-LT6402CUD-20#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 30 milliamps
VOS 1 millivolts
View Details