Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ACN#PBF 1057607-LT1014ACN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057607-LT1014ACN#PB F Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 12nA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 350μA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057607-LT1014ACN#PB F Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 12nA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 350μA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ACN#PBF - 1057607-LT1014ACN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ACN#PBF
1057607-LT1014ACN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ACN#PBF 1057607-LT1014ACN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057607-LT1014ACN#PB F Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 12nA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 350μA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057607-LT1014ACN#PBF
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 12nA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 350μA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1057607-LT1014ACN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ACN#PBF
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
IBIAS 0.0120 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678IS8#TRPBF - 1058575-LT1678IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996CMS#PBF - 1059021-LT1996CMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1809IS6#TRPBF - 1058813-LT1809IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 15 milliamps
VOS 0.8000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM10CN8#PBF - 1052672-LM10CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.1 to 40 volts
Source Current (IS) 0.3000 milliamps
VOS 0.5000 millivolts
View Details