Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HDD#PBF 784260-LTC6102HDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784260-LTC6102HDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 60pA Voltage - Input Offset: 3μV Family Name: LTC6102 Categories: Integrated Circuits (ICs) Operating Supply Current: 420μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4080TAUA-T; MAX4080TAUA; MAX4081FAUA-T; Introduction Date: June 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784260-LTC6102HDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 60pA Voltage - Input Offset: 3μV Family Name: LTC6102 Categories: Integrated Circuits (ICs) Operating Supply Current: 420μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4080TAUA-T; MAX4080TAUA; MAX4081FAUA-T; Introduction Date: June 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HDD#PBF - 784260-LTC6102HDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HDD#PBF
784260-LTC6102HDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HDD#PBF 784260-LTC6102HDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784260-LTC6102HDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 60pA Voltage - Input Offset: 3μV Family Name: LTC6102 Categories: Integrated Circuits (ICs) Operating Supply Current: 420μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4080TAUA-T; MAX4080TAUA; MAX4081FAUA-T; Introduction Date: June 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784260-LTC6102HDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 60pA
Voltage - Input Offset: 3μV
Family Name: LTC6102
Categories: Integrated Circuits (ICs)
Operating Supply Current: 420μA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 1mA
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 4 V ~ 60 V
Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4080TAUA-T; MAX4080TAUA; MAX4081FAUA-T;
Introduction Date: June 15, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784260-LTC6102HDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HDD#PBF
Source Current (IS) 0.4200 milliamps
VOS 0.0030 millivolts
IBIAS 6.00E-5 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1169CS8#TRPBF - 1057943-LT1169CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-1ITS8#TRMPBF - 020685-LTC6910-1ITS8#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 10.5 volts
Source Current (IS) 3.5 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5 - 089630-LTC2050IS5 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details