Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102CMS8-1#TRPBF 784259-LTC6102CMS8-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784259-LTC6102CMS8-1 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 60pA Voltage - Input Offset: 3μV Family Name: LTC6102-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 420μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4080FAUA; MAX4081FAUA-T; MAX4081TAUA; Introduction Date: June 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784259-LTC6102CMS8-1 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 60pA Voltage - Input Offset: 3μV Family Name: LTC6102-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 420μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4080FAUA; MAX4081FAUA-T; MAX4081TAUA; Introduction Date: June 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102CMS8-1#TRPBF - 784259-LTC6102CMS8-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102CMS8-1#TRPBF
784259-LTC6102CMS8-1#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102CMS8-1#TRPBF 784259-LTC6102CMS8-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784259-LTC6102CMS8-1 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 60pA Voltage - Input Offset: 3μV Family Name: LTC6102-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 420μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4080FAUA; MAX4081FAUA-T; MAX4081TAUA; Introduction Date: June 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784259-LTC6102CMS8-1#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 60pA
Voltage - Input Offset: 3μV
Family Name: LTC6102-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 420μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 1mA
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 4 V ~ 60 V
Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4080FAUA; MAX4081FAUA-T; MAX4081TAUA;
Introduction Date: June 15, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784259-LTC6102CMS8-1#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102CMS8-1#TRPBF
Source Current (IS) 0.4200 milliamps
VOS 0.0030 millivolts
IBIAS 6.00E-5 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807IMS8#PBF - 020340-LT1807IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354IS8#TRPBF - 1058159-LT1354IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2179CS#PBF - 072351-LT2179CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784CS5#TRPBF - 1058702-LT1784CS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details