Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVACMS8#PBF 784252-LTC6101HVACMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784252-LTC6101HVACMS 8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6101HVA Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 5 V ~ 100 V Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4081FAUA; MAX4080FAUA; MAX4080TAUA-T; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784252-LTC6101HVACMS 8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6101HVA Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 5 V ~ 100 V Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4081FAUA; MAX4080FAUA; MAX4080TAUA-T; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVACMS8#PBF - 784252-LTC6101HVACMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVACMS8#PBF
784252-LTC6101HVACMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVACMS8#PBF 784252-LTC6101HVACMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784252-LTC6101HVACMS 8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 85μV Family Name: LTC6101HVA Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 5 V ~ 100 V Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4081FAUA; MAX4080FAUA; MAX4080TAUA-T; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784252-LTC6101HVACMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 100nA
Voltage - Input Offset: 85μV
Family Name: LTC6101HVA
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 1mA
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 5 V ~ 100 V
Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4081FAUA; MAX4080FAUA; MAX4080TAUA-T;
Introduction Date: February 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784252-LTC6101HVACMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVACMS8#PBF
Source Current (IS) 0.3500 milliamps
VOS 0.0850 millivolts
IBIAS 0.1000 µA
Unlock Full Specs
to access all available technical data