Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231CDD#TRPBF 1060090-LT6231CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060090-LT6231CDD#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 75μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 3.3mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 215MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060090-LT6231CDD#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 75μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 3.3mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 215MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231CDD#TRPBF - 1060090-LT6231CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231CDD#TRPBF
1060090-LT6231CDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231CDD#TRPBF 1060090-LT6231CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060090-LT6231CDD#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 75μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 3.3mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 215MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060090-LT6231CDD#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 75μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V
Operating Supply Current: 3.3mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 215MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1060090-LT6231CDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231CDD#TRPBF
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.0750 millivolts
IBIAS 5 µA
GBW 215 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#PBF - 020285-LT1632CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012S8#TRPBF - 1057599-LT1012S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF - 1026656-LT1228CN8#PBF - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 28 volts
Source Current (IS) 6 milliamps
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639IS#PBF - 072311-LT1639IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details