Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101CHS5#TRMPBF 784250-LTC6101CHS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784250-LTC6101CHS5#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 400μV Family Name: LTC6101C Categories: Integrated Circuits (ICs) Operating Supply Current: 375μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V Alternative Parts (Cross-Reference): LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1; LMP8481ASQDGKRQ1; Introduction Date: March 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784250-LTC6101CHS5#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 400μV Family Name: LTC6101C Categories: Integrated Circuits (ICs) Operating Supply Current: 375μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V Alternative Parts (Cross-Reference): LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1; LMP8481ASQDGKRQ1; Introduction Date: March 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101CHS5#TRMPBF - 784250-LTC6101CHS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101CHS5#TRMPBF
784250-LTC6101CHS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101CHS5#TRMPBF 784250-LTC6101CHS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784250-LTC6101CHS5#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 400μV Family Name: LTC6101C Categories: Integrated Circuits (ICs) Operating Supply Current: 375μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4 V ~ 60 V Alternative Parts (Cross-Reference): LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1; LMP8481ASQDGKRQ1; Introduction Date: March 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784250-LTC6101CHS5#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 100nA
Voltage - Input Offset: 400μV
Family Name: LTC6101C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 375μA
Manufacturer Package: TSOT-23-5
Output Current per Channel: 1mA
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 4 V ~ 60 V
Alternative Parts (Cross-Reference): LMP8480ASQDGKRQ1; LMP8481ATQDGKRQ1; LMP8481AHQDGKRQ1; LMP8481ASQDGKRQ1;
Introduction Date: March 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784250-LTC6101CHS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101CHS5#TRMPBF
Source Current (IS) 0.3750 milliamps
VOS 0.4000 millivolts
IBIAS 0.1000 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880IS5#TRMPBF - 1058853-LT1880IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 1.5 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6#TRPBF - 1060037-LT6200CS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#PBF - 1057936-LT1168AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN - 072175-LT1058ACN - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.6 milliamps
VOS 0.1800 millivolts
View Details