Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6087CMS8#PBF 784235-LTC6087CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784235-LTC6087CMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 330μV Family Name: LTC6087 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.05mA Manufacturer Package: 8-MSOP Output Current per Channel: 45mA SR - Slew Rate: 7.2 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMP7716QMM; LMV797MMX; LMV797MM; LMP7716MME; Introduction Date: September 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784235-LTC6087CMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 330μV Family Name: LTC6087 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.05mA Manufacturer Package: 8-MSOP Output Current per Channel: 45mA SR - Slew Rate: 7.2 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMP7716QMM; LMV797MMX; LMV797MM; LMP7716MME; Introduction Date: September 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6087CMS8#PBF - 784235-LTC6087CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6087CMS8#PBF
784235-LTC6087CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6087CMS8#PBF 784235-LTC6087CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784235-LTC6087CMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 330μV Family Name: LTC6087 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.05mA Manufacturer Package: 8-MSOP Output Current per Channel: 45mA SR - Slew Rate: 7.2 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMP7716QMM; LMV797MMX; LMV797MM; LMP7716MME; Introduction Date: September 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784235-LTC6087CMS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 330μV
Family Name: LTC6087
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.05mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 45mA
SR - Slew Rate: 7.2 V/μs
GBP - Gain Bandwidth Product: 14MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): LMP7716QMM; LMV797MMX; LMV797MM; LMP7716MME;
Introduction Date: September 04, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784235-LTC6087CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6087CMS8#PBF
Source Current (IS) 1.05 milliamps
VOS 0.3300 millivolts
IBIAS 1.00E-6 µA
GBW 14 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IS8#PBF - 020211-LT1112IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRPBF - 100912-LT1784IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#PBF - 1057686-LT1037IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8#PBF - 1058043-LT1222IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
View Details