Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6085CGN#PBF 784233-LTC6085CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784233-LTC6085CGN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: LTC6085 Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA Manufacturer Package: 16-SSOP Output Current per Channel: 12.5mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V Alternative Parts (Cross-Reference): OPA4353EA/2K5G4; OPA4340EA/2K5G4; OPA4353EA/2K5; OPA4340EA-2500; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784233-LTC6085CGN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: LTC6085 Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA Manufacturer Package: 16-SSOP Output Current per Channel: 12.5mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V Alternative Parts (Cross-Reference): OPA4353EA/2K5G4; OPA4340EA/2K5G4; OPA4353EA/2K5; OPA4340EA-2500; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6085CGN#PBF - 784233-LTC6085CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6085CGN#PBF
784233-LTC6085CGN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6085CGN#PBF 784233-LTC6085CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784233-LTC6085CGN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: LTC6085 Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA Manufacturer Package: 16-SSOP Output Current per Channel: 12.5mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V Alternative Parts (Cross-Reference): OPA4353EA/2K5G4; OPA4340EA/2K5G4; OPA4353EA/2K5; OPA4340EA-2500; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784233-LTC6085CGN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: LTC6085
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA
Manufacturer Package: 16-SSOP
Output Current per Channel: 12.5mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1.5MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): OPA4353EA/2K5G4; OPA4340EA/2K5G4; OPA4353EA/2K5; OPA4340EA-2500;
Introduction Date: July 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784233-LTC6085CGN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6085CGN#PBF
Source Current (IS) 0.1100 milliamps
VOS 0.3000 millivolts
IBIAS 1.00E-6 µA
GBW 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#PBF - 1057597-LT1012IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398S8#PBF - 002493-LF398S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097S8#TRPBF - 1057783-LT1097S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT318AN8#PBF - 1059263-LT318AN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 20 volts
Source Current (IS) 5 milliamps
VOS 0.5000 millivolts
View Details