Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082CDHC#TRPBF 784227-LTC6082CDHC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784227-LTC6082CDHC#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 70μV Family Name: LTC6082 Categories: Integrated Circuits (ICs) Operating Supply Current: 340μA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 24mA SR - Slew Rate: 1 V/μs GBP - Gain Bandwidth Product: 3.5MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMV324SIDRE4; LMV324SIDE4; LMV324SID; LMV324SIDG4; Introduction Date: August 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784227-LTC6082CDHC#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 70μV Family Name: LTC6082 Categories: Integrated Circuits (ICs) Operating Supply Current: 340μA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 24mA SR - Slew Rate: 1 V/μs GBP - Gain Bandwidth Product: 3.5MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMV324SIDRE4; LMV324SIDE4; LMV324SID; LMV324SIDG4; Introduction Date: August 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082CDHC#TRPBF - 784227-LTC6082CDHC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082CDHC#TRPBF
784227-LTC6082CDHC#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082CDHC#TRPBF 784227-LTC6082CDHC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784227-LTC6082CDHC#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 70μV Family Name: LTC6082 Categories: Integrated Circuits (ICs) Operating Supply Current: 340μA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 24mA SR - Slew Rate: 1 V/μs GBP - Gain Bandwidth Product: 3.5MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LMV324SIDRE4; LMV324SIDE4; LMV324SID; LMV324SIDG4; Introduction Date: August 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784227-LTC6082CDHC#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-WFDFN Exposed Pad
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 70μV
Family Name: LTC6082
Categories: Integrated Circuits (ICs)
Operating Supply Current: 340μA
Manufacturer Package: 16-DFN-EP (5x3)
Output Current per Channel: 24mA
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 3.5MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): LMV324SIDRE4; LMV324SIDE4; LMV324SID; LMV324SIDG4;
Introduction Date: August 02, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784227-LTC6082CDHC#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082CDHC#TRPBF
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
IBIAS 2.00E-7 µA
GBW 3.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002CN - 072145-LT1002CN - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0250 millivolts
IBIAS 7.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF - 1026656-LT1228CN8#PBF - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 28 volts
Source Current (IS) 6 milliamps
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CS8#PBF - 1058719-LT1787CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398N8 - 070888-LF398N8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details