Manufacturer: Linear Technology
Win Source Part Number: 784216-LTC5599IUF#TR
Packaging: Reel package
Package: 24-WFQFN Exposed Pad
Test Frequency: 500MHz
Operating Supply Voltage: 2.7 V ~ 3.6 V
Function: Modulator
P1dB: 5dBm
LO Frequency: 180MHz ~ 1.9GHz
RF Frequency: 30MHz ~ 1.3GHz
Noise Floor: -156.6dBm/Hz
Family Name: LTC5599
Categories: RF/IF and RFID
Operating Supply Current: 28mA
Alternative Parts (Cross-Reference): TRF37T05IRGET; ADRF6720-27ACPZ-R7; LTC5599IUF#TRPBF; HMC496LP3; MAX2452ISE+T; MAX2452ISE+W; RF2483; MAX2452ISE-TW;
Introduction Date: August 04, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 784216-LTC5599IUF#TRPBF |
| Product Name | RF Modulators - LTC5599IUF#TRPBF |