Win Source Electronics RF Modulators - LT5528EUF#PBF 130520-LT5528EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130520-LT5528EUF#PBF Packaging: Tube/Rail Test Frequency: 1.5GHz to 2.4GHz P1dB: 7.9dBm LO Frequency: 1.5GHz to 2.4GHz RF Frequency: 1.5GHz to 2.4GHz Noise Floor: -159dBm/Hz Output Power: 4dBm Categories: RF/IF and RFID Status: Active Dimension: 16-WFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 125mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130520-LT5528EUF#PBF Packaging: Tube/Rail Test Frequency: 1.5GHz to 2.4GHz P1dB: 7.9dBm LO Frequency: 1.5GHz to 2.4GHz RF Frequency: 1.5GHz to 2.4GHz Noise Floor: -159dBm/Hz Output Power: 4dBm Categories: RF/IF and RFID Status: Active Dimension: 16-WFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 125mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - LT5528EUF#PBF - 130520-LT5528EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - LT5528EUF#PBF
130520-LT5528EUF#PBF
RF Modulators - LT5528EUF#PBF 130520-LT5528EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 130520-LT5528EUF#PBF Packaging: Tube/Rail Test Frequency: 1.5GHz to 2.4GHz P1dB: 7.9dBm LO Frequency: 1.5GHz to 2.4GHz RF Frequency: 1.5GHz to 2.4GHz Noise Floor: -159dBm/Hz Output Power: 4dBm Categories: RF/IF and RFID Status: Active Dimension: 16-WFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 125mA

Manufacturer: Linear Technology
Win Source Part Number: 130520-LT5528EUF#PBF
Packaging: Tube/Rail
Test Frequency: 1.5GHz to 2.4GHz
P1dB: 7.9dBm
LO Frequency: 1.5GHz to 2.4GHz
RF Frequency: 1.5GHz to 2.4GHz
Noise Floor: -159dBm/Hz
Output Power: 4dBm
Categories: RF/IF and RFID
Status: Active
Dimension: 16-WFQFN Exposed Pad
Purpose: Modulator
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 125mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 130520-LT5528EUF#PBF
Product Name RF Modulators - LT5528EUF#PBF
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5532EDC#TRPBF - 1063761-LTC5532EDC#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF Detectors - LTC5532ES6#TRMPBF - 784202-LTC5532ES6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF Detectors - LTC5507ES6#TRPBF - 303471-LTC5507ES6#TRPBF - Win Source Electronics
Specs
Frequency 100000 to 1.00E9 Hz
View Details