Manufacturer: Linear Technology
Win Source Part Number: 784215-LTC5598IUF#TR
Packaging: Reel package
Package: 24-WFQFN Exposed Pad
Test Frequency: 899.9MHz
Operating Supply Voltage: 4.5 V ~ 5.25 V
Function: Modulator
P1dB: 8.5dBm
LO Frequency: 5MHz ~ 1.6GHz
RF Frequency: 5MHz ~ 1.6GHz
Noise Floor: -160.3dBm/Hz
Output Power: 2dBm
Family Name: LTC5598
Categories: RF/IF and RFID
Operating Supply Current: 200mA
Alternative Parts (Cross-Reference): TRF370317IRGERG4; TRF370315IRGERG4; TRF370417TDA1; TRF370417TDA2;
Introduction Date: April 30, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 784215-LTC5598IUF#TRPBF |
| Product Name | RF Modulators - LTC5598IUF#TRPBF |