Win Source Electronics PMIC - PMIC - Laser Drivers - LTC5100EUF#TRPBF 784199-LTC5100EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784199-LTC5100EUF#TR PBF Packaging: Reel package Type: Laser Diode Driver Operating Temperature Range: -40°C ~ 85°C Package: 16-WQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Data Rate: 3.2Gbps Number of Channels: 1 Current - Modulation: 12mA Categories: Integrated Circuits (ICs) Operating Supply Current: 54mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): ONET8501VRGPR; LTC5100EUF#TRPBF; LTC5100EUF; LTC5100EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784199-LTC5100EUF#TR PBF Packaging: Reel package Type: Laser Diode Driver Operating Temperature Range: -40°C ~ 85°C Package: 16-WQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Data Rate: 3.2Gbps Number of Channels: 1 Current - Modulation: 12mA Categories: Integrated Circuits (ICs) Operating Supply Current: 54mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): ONET8501VRGPR; LTC5100EUF#TRPBF; LTC5100EUF; LTC5100EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - LTC5100EUF#TRPBF - 784199-LTC5100EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - LTC5100EUF#TRPBF
784199-LTC5100EUF#TRPBF
PMIC - PMIC - Laser Drivers - LTC5100EUF#TRPBF 784199-LTC5100EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784199-LTC5100EUF#TR PBF Packaging: Reel package Type: Laser Diode Driver Operating Temperature Range: -40°C ~ 85°C Package: 16-WQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Data Rate: 3.2Gbps Number of Channels: 1 Current - Modulation: 12mA Categories: Integrated Circuits (ICs) Operating Supply Current: 54mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): ONET8501VRGPR; LTC5100EUF#TRPBF; LTC5100EUF; LTC5100EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784199-LTC5100EUF#TRPBF
Packaging: Reel package
Type: Laser Diode Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Data Rate: 3.2Gbps
Number of Channels: 1
Current - Modulation: 12mA
Categories: Integrated Circuits (ICs)
Operating Supply Current: 54mA
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): ONET8501VRGPR; LTC5100EUF#TRPBF; LTC5100EUF; LTC5100EUF#PBF;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784199-LTC5100EUF#TRPBF
Product Name PMIC - PMIC - Laser Drivers - LTC5100EUF#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708TEU - 1257671-SP708TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#PBF - 1062732-LTC3589EUJ#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 40-QFN (6x6)
IQ 8 µA
View Details
Electronic Wholesale - SP706PCN - 1257626-SP706PCN - Win Source Electronics
Specs
Output Options Inverting
View Details