Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4420IMSE#PBF 784167-LTC4420IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784167-LTC4420IMSE#P BF Series: PowerPath Packaging: Reel package Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Battery Backup Mounting: SMD Operating Supply Voltage: 1.8 V ~ 18 V Internal Switch(s): Yes Family Name: LTC4420 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.6μA Manufacturer Package: 12-MSOP Channel Type Type: N Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): U211B-XFPG3Y; U211B-XFPY; U211B-MFPG3Y; SC1116ISKTR; Introduction Date: August 10, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784167-LTC4420IMSE#P BF Series: PowerPath Packaging: Reel package Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Battery Backup Mounting: SMD Operating Supply Voltage: 1.8 V ~ 18 V Internal Switch(s): Yes Family Name: LTC4420 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.6μA Manufacturer Package: 12-MSOP Channel Type Type: N Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): U211B-XFPG3Y; U211B-XFPY; U211B-MFPG3Y; SC1116ISKTR; Introduction Date: August 10, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4420IMSE#PBF - 784167-LTC4420IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4420IMSE#PBF
784167-LTC4420IMSE#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4420IMSE#PBF 784167-LTC4420IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 784167-LTC4420IMSE#P BF Series: PowerPath Packaging: Reel package Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Battery Backup Mounting: SMD Operating Supply Voltage: 1.8 V ~ 18 V Internal Switch(s): Yes Family Name: LTC4420 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.6μA Manufacturer Package: 12-MSOP Channel Type Type: N Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): U211B-XFPG3Y; U211B-XFPY; U211B-MFPG3Y; SC1116ISKTR; Introduction Date: August 10, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784167-LTC4420IMSE#PBF
Series: PowerPath
Packaging: Reel package
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Battery Backup
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 18 V
Internal Switch(s): Yes
Family Name: LTC4420
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.6μA
Manufacturer Package: 12-MSOP
Channel Type Type: N
Current - Output (Maximum): 1.6A
Alternative Parts (Cross-Reference): U211B-XFPG3Y; U211B-XFPY; U211B-MFPG3Y; SC1116ISKTR;
Introduction Date: August 10, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784167-LTC4420IMSE#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4420IMSE#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1092175-SDV1608S5R5C100NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details