Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412IS6#TRMPBF 1063692-LTC4412IS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063692-LTC4412IS6#T RMPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld, USB Powered Supplies Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 110μs Delay Time - OFF: 13μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 28 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063692-LTC4412IS6#T RMPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld, USB Powered Supplies Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 110μs Delay Time - OFF: 13μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 28 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412IS6#TRMPBF - 1063692-LTC4412IS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412IS6#TRMPBF
1063692-LTC4412IS6#TRMPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412IS6#TRMPBF 1063692-LTC4412IS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1063692-LTC4412IS6#T RMPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld, USB Powered Supplies Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 110μs Delay Time - OFF: 13μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 28 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: Linear Technology
Win Source Part Number: 1063692-LTC4412IS6#TRMPBF
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld, USB Powered Supplies
Mounting: SMD (SMT)
Polarity: P-Channel
Delay Time - ON: 110μs
Delay Time - OFF: 13μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.5 V to 28 V
Operating Supply Current: 15μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1063692-LTC4412IS6#TRMPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412IS6#TRMPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 30DF2 - 1128016-30DF2 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Circuit Protection - TVS - Varistors, MOVs - 1111829-SDV1608S090C100NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details