Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4419CMSE#PBF 784162-LTC4419CMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784162-LTC4419CMSE#P BF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Battery Backup Mounting: SMD Operating Supply Voltage: 1.8 V ~ 18 V Internal Switch(s): Yes Family Name: LTC4419 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.6μA Manufacturer Package: 12-MSOP Channel Type Type: N Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): U211B-XFPG3Y; AP4312K6TR-G1; U211B-XFPY; U211B-MFPG3Y; Introduction Date: August 10, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784162-LTC4419CMSE#P BF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Battery Backup Mounting: SMD Operating Supply Voltage: 1.8 V ~ 18 V Internal Switch(s): Yes Family Name: LTC4419 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.6μA Manufacturer Package: 12-MSOP Channel Type Type: N Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): U211B-XFPG3Y; AP4312K6TR-G1; U211B-XFPY; U211B-MFPG3Y; Introduction Date: August 10, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4419CMSE#PBF - 784162-LTC4419CMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4419CMSE#PBF
784162-LTC4419CMSE#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4419CMSE#PBF 784162-LTC4419CMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 784162-LTC4419CMSE#P BF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Battery Backup Mounting: SMD Operating Supply Voltage: 1.8 V ~ 18 V Internal Switch(s): Yes Family Name: LTC4419 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.6μA Manufacturer Package: 12-MSOP Channel Type Type: N Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): U211B-XFPG3Y; AP4312K6TR-G1; U211B-XFPY; U211B-MFPG3Y; Introduction Date: August 10, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784162-LTC4419CMSE#PBF
Series: PowerPath
Packaging: Tube
Type: Source Selector Switch
Operating Temperature Range: 0°C ~ 70°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Battery Backup
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 18 V
Internal Switch(s): Yes
Family Name: LTC4419
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.6μA
Manufacturer Package: 12-MSOP
Channel Type Type: N
Current - Output (Maximum): 1.6A
Alternative Parts (Cross-Reference): U211B-XFPG3Y; AP4312K6TR-G1; U211B-XFPY; U211B-MFPG3Y;
Introduction Date: August 10, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784162-LTC4419CMSE#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4419CMSE#PBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products