Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416IMS-1#PBF 784157-LTC4416IMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784157-LTC4416IMS-1# PBF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD Operating Supply Voltage: 3.6 V ~ 36 V Internal Switch(s): No Delay Time - ON: 60μs Delay Time - OFF: 30μs Family Name: LTC4416-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 10-MSOP Channel Type Type: P Alternative Parts (Cross-Reference): LTC4416IMS-1#TRM; LTC4416IMS-1#TR; LTC4416IMS#TRM; LTC4416IMS-1; Introduction Date: November 02, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784157-LTC4416IMS-1# PBF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD Operating Supply Voltage: 3.6 V ~ 36 V Internal Switch(s): No Delay Time - ON: 60μs Delay Time - OFF: 30μs Family Name: LTC4416-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 10-MSOP Channel Type Type: P Alternative Parts (Cross-Reference): LTC4416IMS-1#TRM; LTC4416IMS-1#TR; LTC4416IMS#TRM; LTC4416IMS-1; Introduction Date: November 02, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416IMS-1#PBF - 784157-LTC4416IMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416IMS-1#PBF
784157-LTC4416IMS-1#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416IMS-1#PBF 784157-LTC4416IMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784157-LTC4416IMS-1# PBF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD Operating Supply Voltage: 3.6 V ~ 36 V Internal Switch(s): No Delay Time - ON: 60μs Delay Time - OFF: 30μs Family Name: LTC4416-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA Manufacturer Package: 10-MSOP Channel Type Type: P Alternative Parts (Cross-Reference): LTC4416IMS-1#TRM; LTC4416IMS-1#TR; LTC4416IMS#TRM; LTC4416IMS-1; Introduction Date: November 02, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784157-LTC4416IMS-1#PBF
Series: PowerPath
Packaging: Tube
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Battery Backup, Industrial/Automotive, High Current Switch
Mounting: SMD
Operating Supply Voltage: 3.6 V ~ 36 V
Internal Switch(s): No
Delay Time - ON: 60μs
Delay Time - OFF: 30μs
Family Name: LTC4416-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA
Manufacturer Package: 10-MSOP
Channel Type Type: P
Alternative Parts (Cross-Reference): LTC4416IMS-1#TRM; LTC4416IMS-1#TR; LTC4416IMS#TRM; LTC4416IMS-1;
Introduction Date: November 02, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784157-LTC4416IMS-1#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416IMS-1#PBF
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1035316-1N5648A - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 36.8 volts
Tj -65 to 175 C (-85 to 347 F)
View Details