Manufacturer: Linear Technology
Win Source Part Number: 784145-LTC4380IDD-1#
Packaging: Tube
Package: 10-WFDFN Exposed Pad
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 31.5V, 50V
Family Name: LTC4380
Categories: Circuit Protection
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): LTC4380CMS-2#PBF; LTC4380IMS-2#PBF; LTC4380IMS-1#TRPBF; LTC4380IMS-1#PBF;
Introduction Date: April 14, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 784145-LTC4380IDD-1#PBF |
| Product Name | Surge Suppression ICs - LTC4380IDD-1#PBF |
| Mounting | PCB |