Win Source Electronics Surge Suppression ICs - LTC4364CMS-2#PBF 784125-LTC4364CMS-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784125-LTC4364CMS-2# PBF Packaging: Tube Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: Adjustable Family Name: LTC4364-2 Categories: Circuit Protection Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LTC4364CDE-2#TRPBF; LTC4364CDE-2#PBF; LTC4364CS-2#PBF; LTC4364CMS-2#TRPBF; Introduction Date: July 11, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784125-LTC4364CMS-2# PBF Packaging: Tube Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: Adjustable Family Name: LTC4364-2 Categories: Circuit Protection Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LTC4364CDE-2#TRPBF; LTC4364CDE-2#PBF; LTC4364CS-2#PBF; LTC4364CMS-2#TRPBF; Introduction Date: July 11, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - LTC4364CMS-2#PBF - 784125-LTC4364CMS-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - LTC4364CMS-2#PBF
784125-LTC4364CMS-2#PBF
Surge Suppression ICs - LTC4364CMS-2#PBF 784125-LTC4364CMS-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 784125-LTC4364CMS-2# PBF Packaging: Tube Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: Adjustable Family Name: LTC4364-2 Categories: Circuit Protection Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LTC4364CDE-2#TRPBF; LTC4364CDE-2#PBF; LTC4364CS-2#PBF; LTC4364CMS-2#TRPBF; Introduction Date: July 11, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784125-LTC4364CMS-2#PBF
Packaging: Tube
Package: 16-TFSOP (0.118", 3.00mm Width)
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: Adjustable
Family Name: LTC4364-2
Categories: Circuit Protection
Manufacturer Package: 16-MSOP
Alternative Parts (Cross-Reference): LTC4364CDE-2#TRPBF; LTC4364CDE-2#PBF; LTC4364CS-2#PBF; LTC4364CMS-2#TRPBF;
Introduction Date: July 11, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Surge Suppressors
Product Number 784125-LTC4364CMS-2#PBF
Product Name Surge Suppression ICs - LTC4364CMS-2#PBF
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products