Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4367CMS8#PBF 784134-LTC4367CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784134-LTC4367CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Overvoltage, Undervoltage Protection Mounting: SMD Operating Supply Voltage: 2.5 V ~ 60 V Family Name: LTC4367 Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6498ATA-T; MAX6497ATA-T; MAX6498ATA; MAX6499ATA; Introduction Date: October 06, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784134-LTC4367CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Overvoltage, Undervoltage Protection Mounting: SMD Operating Supply Voltage: 2.5 V ~ 60 V Family Name: LTC4367 Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6498ATA-T; MAX6497ATA-T; MAX6498ATA; MAX6499ATA; Introduction Date: October 06, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4367CMS8#PBF - 784134-LTC4367CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4367CMS8#PBF
784134-LTC4367CMS8#PBF
PMIC - PMIC - Power Management - Specialized - LTC4367CMS8#PBF 784134-LTC4367CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784134-LTC4367CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Overvoltage, Undervoltage Protection Mounting: SMD Operating Supply Voltage: 2.5 V ~ 60 V Family Name: LTC4367 Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6498ATA-T; MAX6497ATA-T; MAX6498ATA; MAX6499ATA; Introduction Date: October 06, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784134-LTC4367CMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Overvoltage, Undervoltage Protection
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 60 V
Family Name: LTC4367
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX6498ATA-T; MAX6497ATA-T; MAX6498ATA; MAX6499ATA;
Introduction Date: October 06, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784134-LTC4367CMS8#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4367CMS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706REP - 1257634-SP706REP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-B1#TRPBF - 124039-LTC2908CDDB-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
Electronic Wholesale - SP706RCN - 1257630-SP706RCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2908ITS8-A1#TRMPBF - 1062165-LTC2908ITS8-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details