Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4365ITS8-1#TRPBF 784130-LTC4365ITS8-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784130-LTC4365ITS8-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Overvoltage, Undervoltage Protection Mounting: SMD Operating Supply Voltage: 2.5 V ~ 34 V Family Name: LTC4365 Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC4365IDDB#PBF; LTC4365IDDB-1#TRMPBF ; LTC4365IDDB#TRMPBF; LTC4365IDDB-1#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784130-LTC4365ITS8-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Overvoltage, Undervoltage Protection Mounting: SMD Operating Supply Voltage: 2.5 V ~ 34 V Family Name: LTC4365 Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC4365IDDB#PBF; LTC4365IDDB-1#TRMPBF ; LTC4365IDDB#TRMPBF; LTC4365IDDB-1#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4365ITS8-1#TRPBF - 784130-LTC4365ITS8-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4365ITS8-1#TRPBF
784130-LTC4365ITS8-1#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC4365ITS8-1#TRPBF 784130-LTC4365ITS8-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784130-LTC4365ITS8-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Overvoltage, Undervoltage Protection Mounting: SMD Operating Supply Voltage: 2.5 V ~ 34 V Family Name: LTC4365 Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC4365IDDB#PBF; LTC4365IDDB-1#TRMPBF ; LTC4365IDDB#TRMPBF; LTC4365IDDB-1#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784130-LTC4365ITS8-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Overvoltage, Undervoltage Protection
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 34 V
Family Name: LTC4365
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): LTC4365IDDB#PBF; LTC4365IDDB-1#TRMPBF; LTC4365IDDB#TRMPBF; LTC4365IDDB-1#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784130-LTC4365ITS8-1#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4365ITS8-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2944IDD#TRPBF - 1062300-LTC2944IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC1728HS5-5#TRMPBF - 1061076-LTC1728HS5-5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726IGN#TRPBF - 116364-LTC3726IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 4200 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF - 115774-LTC1726IS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details