Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4361IDC-2#TRPBF 784121-LTC4361IDC-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784121-LTC4361IDC-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 80 V Family Name: LTC4361-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): LTC4361ITS8-2#PBF; LTC4361ITS8-2#TRMPBF ; LTC4361IDC-2#PBF; LTC4361IDC-2#TRMPBF; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784121-LTC4361IDC-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 80 V Family Name: LTC4361-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): LTC4361ITS8-2#PBF; LTC4361ITS8-2#TRMPBF ; LTC4361IDC-2#PBF; LTC4361IDC-2#TRMPBF; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4361IDC-2#TRPBF - 784121-LTC4361IDC-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4361IDC-2#TRPBF
784121-LTC4361IDC-2#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC4361IDC-2#TRPBF 784121-LTC4361IDC-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784121-LTC4361IDC-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 80 V Family Name: LTC4361-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): LTC4361ITS8-2#PBF; LTC4361ITS8-2#TRMPBF ; LTC4361IDC-2#PBF; LTC4361IDC-2#TRMPBF; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784121-LTC4361IDC-2#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 80 V
Family Name: LTC4361-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Package: 8-DFN (2x2)
Alternative Parts (Cross-Reference): LTC4361ITS8-2#PBF; LTC4361ITS8-2#TRMPBF; LTC4361IDC-2#PBF; LTC4361IDC-2#TRMPBF;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784121-LTC4361IDC-2#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4361IDC-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC#TRPBF - 1063397-LTC4217CDHC#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details
Electronic Wholesale - SP708TEP - 1257670-SP708TEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640AHCS8#TRPBF - 117468-LT1640AHCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details