Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4360ISC8-1#TRPBF 784118-LTC4360ISC8-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784118-LTC4360ISC8-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.049", 1.25mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 80 V Family Name: LTC4360-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: SC-70-8 Alternative Parts (Cross-Reference): MAX6498ATA-T; MAX6497ATA-T; MAX6498ATA; MAX6499ATA; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784118-LTC4360ISC8-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.049", 1.25mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 80 V Family Name: LTC4360-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: SC-70-8 Alternative Parts (Cross-Reference): MAX6498ATA-T; MAX6497ATA-T; MAX6498ATA; MAX6499ATA; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4360ISC8-1#TRPBF - 784118-LTC4360ISC8-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4360ISC8-1#TRPBF
784118-LTC4360ISC8-1#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC4360ISC8-1#TRPBF 784118-LTC4360ISC8-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784118-LTC4360ISC8-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.049", 1.25mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 80 V Family Name: LTC4360-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: SC-70-8 Alternative Parts (Cross-Reference): MAX6498ATA-T; MAX6497ATA-T; MAX6498ATA; MAX6499ATA; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784118-LTC4360ISC8-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.049", 1.25mm Width)
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 80 V
Family Name: LTC4360-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Package: SC-70-8
Alternative Parts (Cross-Reference): MAX6498ATA-T; MAX6497ATA-T; MAX6498ATA; MAX6499ATA;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784118-LTC4360ISC8-1#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4360ISC8-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#PBF - 072371-LT3485EDD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC1727IS8-2.5#TRPBF - 1061073-LTC1727IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP708REN - 1257657-SP708REN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640HIS8#TRPBF - 1058557-LT1640HIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details