Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359CMS8#PBF 784114-LTC4359CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784114-LTC4359CMS8#P BF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 4 V ~ 80 V Internal Switch(s): No Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4359 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): IR5001SPBF; ISL6144IRZA-T; IR5001STR; ISL6144IRZ; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784114-LTC4359CMS8#P BF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 4 V ~ 80 V Internal Switch(s): No Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4359 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): IR5001SPBF; ISL6144IRZA-T; IR5001STR; ISL6144IRZ; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359CMS8#PBF - 784114-LTC4359CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359CMS8#PBF
784114-LTC4359CMS8#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359CMS8#PBF 784114-LTC4359CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784114-LTC4359CMS8#P BF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 4 V ~ 80 V Internal Switch(s): No Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4359 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): IR5001SPBF; ISL6144IRZA-T; IR5001STR; ISL6144IRZ; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784114-LTC4359CMS8#PBF
Packaging: Tube
Type: N+1 ORing Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD
Operating Supply Voltage: 4 V ~ 80 V
Internal Switch(s): No
Delay Time - ON: 200μs
Delay Time - OFF: 300ns
Family Name: LTC4359
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
Manufacturer Package: 8-MSOP
Channel Type Type: N
Alternative Parts (Cross-Reference): IR5001SPBF; ISL6144IRZA-T; IR5001STR; ISL6144IRZ;
Introduction Date: May 18, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784114-LTC4359CMS8#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359CMS8#PBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1111829-SDV1608S090C100NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details
Circuit Protection - TVS - Varistors, MOVs - 1092175-SDV1608S5R5C100NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details