Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473CGN#PBF 002787-LTC1473CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 002787-LTC1473CGN#PB F Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 22μs Delay Time - OFF: 1μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.75 V to 30 V Operating Supply Current: 100μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002787-LTC1473CGN#PB F Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 22μs Delay Time - OFF: 1μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.75 V to 30 V Operating Supply Current: 100μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473CGN#PBF - 002787-LTC1473CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473CGN#PBF
002787-LTC1473CGN#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473CGN#PBF 002787-LTC1473CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 002787-LTC1473CGN#PB F Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 22μs Delay Time - OFF: 1μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.75 V to 30 V Operating Supply Current: 100μA

Manufacturer: Linear Technology
Win Source Part Number: 002787-LTC1473CGN#PBF
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 22μs
Delay Time - OFF: 1μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.75 V to 30 V
Operating Supply Current: 100μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 002787-LTC1473CGN#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473CGN#PBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - C30T04Q-11A - 1158415-C30T04Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - CH740H-40PT - 1161479-CH740H-40PT - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1092175-SDV1608S5R5C100NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details