Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4282IUH#PBF 784047-LTC4282IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784047-LTC4282IUH#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, OVP, UVLO Package: 32-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 33 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Feature Pins: ON, TIMER Family Name: LTC4282 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC4282IUH#TRPBF; LTC4282CUH#PBF; LTC4282CUH#TRPBF; Introduction Date: September 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784047-LTC4282IUH#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, OVP, UVLO Package: 32-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 33 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Feature Pins: ON, TIMER Family Name: LTC4282 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC4282IUH#TRPBF; LTC4282CUH#PBF; LTC4282CUH#TRPBF; Introduction Date: September 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4282IUH#PBF - 784047-LTC4282IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4282IUH#PBF
784047-LTC4282IUH#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4282IUH#PBF 784047-LTC4282IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 784047-LTC4282IUH#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, OVP, UVLO Package: 32-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 33 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Feature Pins: ON, TIMER Family Name: LTC4282 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC4282IUH#TRPBF; LTC4282CUH#PBF; LTC4282CUH#TRPBF; Introduction Date: September 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784047-LTC4282IUH#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 85°C
Features: I2C, OVP, UVLO
Package: 32-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 33 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit
Feature Pins: ON, TIMER
Family Name: LTC4282
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): LTC4282IUH#TRPBF; LTC4282CUH#PBF; LTC4282CUH#TRPBF;
Introduction Date: September 11, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784047-LTC4282IUH#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4282IUH#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4078XEDD#PBF - 1063318-LTC4078XEDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8 - 072399-LT4250HCS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640HIS8#TRPBF - 1058557-LT1640HIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#PBF - 1063421-LTC4223IGN-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details