Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4281IUFD#PBF 784045-LTC4281IUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784045-LTC4281IUFD#P BF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: OVP, UVLO Package: 28-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 33 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Family Name: LTC4281 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC4281IUFD#TRPBF; LTC4281CUFD#TRPBF; LTC4281CUFD#PBF; Introduction Date: December 01, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784045-LTC4281IUFD#P BF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: OVP, UVLO Package: 28-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 33 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Family Name: LTC4281 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC4281IUFD#TRPBF; LTC4281CUFD#TRPBF; LTC4281CUFD#PBF; Introduction Date: December 01, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4281IUFD#PBF - 784045-LTC4281IUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4281IUFD#PBF
784045-LTC4281IUFD#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4281IUFD#PBF 784045-LTC4281IUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784045-LTC4281IUFD#P BF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: OVP, UVLO Package: 28-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 33 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Family Name: LTC4281 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC4281IUFD#TRPBF; LTC4281CUFD#TRPBF; LTC4281CUFD#PBF; Introduction Date: December 01, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784045-LTC4281IUFD#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: OVP, UVLO
Package: 28-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 33 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit
Family Name: LTC4281
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LTC4281IUFD#TRPBF; LTC4281CUFD#TRPBF; LTC4281CUFD#PBF;
Introduction Date: December 01, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784045-LTC4281IUFD#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4281IUFD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726HMS8-5#TRPBF - 119387-LTC1726HMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Battery Management - LTC2943CDD#PBF - 1062297-LTC2943CDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRPBF - 114309-LTC1728ES5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-3#PBF - 1063383-LTC4215CUFD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details