Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4261IUFD-2#PBF 784025-LTC4261IUFD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784025-LTC4261IUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C Package: 24-WFQFN Exposed Pad Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, /ALERT, DRAIN, /EN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Family Name: LTC4261 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4261IUFD-2; LTC4261IUFD-2#TR; LTC4261IGN-2#PBF; LTC4261IUFD-2#TRPBF; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784025-LTC4261IUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C Package: 24-WFQFN Exposed Pad Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, /ALERT, DRAIN, /EN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Family Name: LTC4261 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4261IUFD-2; LTC4261IUFD-2#TR; LTC4261IGN-2#PBF; LTC4261IUFD-2#TRPBF; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4261IUFD-2#PBF - 784025-LTC4261IUFD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4261IUFD-2#PBF
784025-LTC4261IUFD-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4261IUFD-2#PBF 784025-LTC4261IUFD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 784025-LTC4261IUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C Package: 24-WFQFN Exposed Pad Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, /ALERT, DRAIN, /EN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Family Name: LTC4261 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4261IUFD-2; LTC4261IUFD-2#TR; LTC4261IGN-2#PBF; LTC4261IUFD-2#TRPBF; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784025-LTC4261IUFD-2#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 85°C
Features: I2C
Package: 24-WFQFN Exposed Pad
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: ADIN, /ALERT, DRAIN, /EN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL
Family Name: LTC4261
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4261IUFD-2; LTC4261IUFD-2#TR; LTC4261IGN-2#PBF; LTC4261IUFD-2#TRPBF;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784025-LTC4261IUFD-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4261IUFD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1536CS8#TRPBF - 119598-LTC1536CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP708SEN - 1257663-SP708SEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRMPBF - 1059345-LT3484EDCB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details