Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4261CGN-2#PBF 784024-LTC4261CGN-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784024-LTC4261CGN-2# PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C Package: 28-SSOP (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Family Name: LTC4261 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC4261CGN-2; LTC4261CGN-2#TR; LTC4261CUFD-2#PBF; LTC4261CGN-2#TRPBF; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784024-LTC4261CGN-2# PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C Package: 28-SSOP (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Family Name: LTC4261 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC4261CGN-2; LTC4261CGN-2#TR; LTC4261CUFD-2#PBF; LTC4261CGN-2#TRPBF; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4261CGN-2#PBF - 784024-LTC4261CGN-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4261CGN-2#PBF
784024-LTC4261CGN-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4261CGN-2#PBF 784024-LTC4261CGN-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 784024-LTC4261CGN-2# PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C Package: 28-SSOP (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Family Name: LTC4261 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC4261CGN-2; LTC4261CGN-2#TR; LTC4261CUFD-2#PBF; LTC4261CGN-2#TRPBF; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784024-LTC4261CGN-2#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: I2C
Package: 28-SSOP (0.154", 3.90mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL
Family Name: LTC4261
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC4261CGN-2; LTC4261CGN-2#TR; LTC4261CUFD-2#PBF; LTC4261CGN-2#TRPBF;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784024-LTC4261CGN-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4261CGN-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2915CTS8-1#TRPBF - 1062216-LTC2915CTS8-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#PBF - 020501-LTC1726EMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2926CUFD#PBF - 1062257-LTC2926CUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2500 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-0#TRMPBF - 1059343-LT3484EDCB-0#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details