Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-1#PBF 784014-LTC4252CCMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784014-LTC4252CCMS-1 #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252C-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ISL6142CB-T; ISL6140IB-T; ISL6142IBZA-T; ISL6140CB; Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784014-LTC4252CCMS-1 #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252C-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ISL6142CB-T; ISL6140IB-T; ISL6142IBZA-T; ISL6140CB; Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-1#PBF - 784014-LTC4252CCMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-1#PBF
784014-LTC4252CCMS-1#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-1#PBF 784014-LTC4252CCMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784014-LTC4252CCMS-1 #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252C-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ISL6142CB-T; ISL6140IB-T; ISL6142IBZA-T; ISL6140CB; Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784014-LTC4252CCMS-1#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Family Name: LTC4252C-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): ISL6142CB-T; ISL6140IB-T; ISL6142IBZA-T; ISL6140CB;
Introduction Date: February 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784014-LTC4252CCMS-1#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - SP692ACP - 1257607-SP692ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HCN8 - 1206816-LT4250HCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRPBF - 115822-LTC2908CDDB-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF - 122246-LT3468ES5-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-5
IQ 5000 µA
View Details