Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252A-2IMS#PBF 784010-LTC4252A-2IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784010-LTC4252A-2IMS #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252A-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4252A-2IMSTR; LTC4252A-2IMS; LTC4252A-2IMS#TR; LTC4252A-2IMS#TRM; Introduction Date: May 25, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784010-LTC4252A-2IMS #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252A-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4252A-2IMSTR; LTC4252A-2IMS; LTC4252A-2IMS#TR; LTC4252A-2IMS#TRM; Introduction Date: May 25, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252A-2IMS#PBF - 784010-LTC4252A-2IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252A-2IMS#PBF
784010-LTC4252A-2IMS#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4252A-2IMS#PBF 784010-LTC4252A-2IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784010-LTC4252A-2IMS #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252A-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4252A-2IMSTR; LTC4252A-2IMS; LTC4252A-2IMS#TR; LTC4252A-2IMS#TRM; Introduction Date: May 25, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784010-LTC4252A-2IMS#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Family Name: LTC4252A-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LTC4252A-2IMSTR; LTC4252A-2IMS; LTC4252A-2IMS#TR; LTC4252A-2IMS#TRM;
Introduction Date: May 25, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784010-LTC4252A-2IMS#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252A-2IMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#PBF - 1063421-LTC4223IGN-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details
PMIC - PMIC - Battery Management - LTC1998IS6#TRPBF - 115913-LTC1998IS6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details