Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252-1IMS#PBF 784006-LTC4252-1IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784006-LTC4252-1IMS# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MIC2595-2BM; MIC2588-2YM-TR; MIC2589-2BM; MIC2594-2BM TR; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784006-LTC4252-1IMS# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MIC2595-2BM; MIC2588-2YM-TR; MIC2589-2BM; MIC2594-2BM TR; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252-1IMS#PBF - 784006-LTC4252-1IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252-1IMS#PBF
784006-LTC4252-1IMS#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4252-1IMS#PBF 784006-LTC4252-1IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784006-LTC4252-1IMS# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MIC2595-2BM; MIC2588-2YM-TR; MIC2589-2BM; MIC2594-2BM TR; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784006-LTC4252-1IMS#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Family Name: LTC4252-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MIC2595-2BM; MIC2588-2YM-TR; MIC2589-2BM; MIC2594-2BM TR;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784006-LTC4252-1IMS#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252-1IMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF - 114101-LTC1726ES8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP708TEP - 1257670-SP708TEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-1#PBF - 1062724-LTC3577EUFF-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 44-QFN (4x7)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706CS8-19#TRPBF - 111721-LTC1706CS8-19#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 0.1000 µA
View Details