Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4251IS6#TRPBF 784005-LTC4251IS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784005-LTC4251IS6#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -75 V ~ -43 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX5939JESA+; MAX5939QESA+; MAX5939IESA+; MAX5939OESA+; Introduction Date: June 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784005-LTC4251IS6#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -75 V ~ -43 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX5939JESA+; MAX5939QESA+; MAX5939IESA+; MAX5939OESA+; Introduction Date: June 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4251IS6#TRPBF - 784005-LTC4251IS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4251IS6#TRPBF
784005-LTC4251IS6#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4251IS6#TRPBF 784005-LTC4251IS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784005-LTC4251IS6#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -75 V ~ -43 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX5939JESA+; MAX5939QESA+; MAX5939IESA+; MAX5939OESA+; Introduction Date: June 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784005-LTC4251IS6#TRPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault
Package: SOT-23-6 Thin, TSOT-23-6
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -75 V ~ -43 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: (UV, OV), TIMER
Family Name: LTC4251
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX5939JESA+; MAX5939QESA+; MAX5939IESA+; MAX5939OESA+;
Introduction Date: June 29, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784005-LTC4251IS6#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4251IS6#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706SCU - 1257638-SP706SCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC6802IG-2#TRPBF - 1064053-LTC6802IG-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Electronic Wholesale - SP706TEU - 1257645-SP706TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details