Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRPBF 784004-LTC4251CS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784004-LTC4251CS6#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -75 V ~ -43 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX5939JESA+; MAX5939MESA+; MAX5920FESA+; MAX5920FESA+T; Introduction Date: June 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784004-LTC4251CS6#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -75 V ~ -43 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX5939JESA+; MAX5939MESA+; MAX5920FESA+; MAX5920FESA+T; Introduction Date: June 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRPBF - 784004-LTC4251CS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRPBF
784004-LTC4251CS6#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRPBF 784004-LTC4251CS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784004-LTC4251CS6#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -75 V ~ -43 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX5939JESA+; MAX5939MESA+; MAX5920FESA+; MAX5920FESA+T; Introduction Date: June 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784004-LTC4251CS6#TRPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault
Package: SOT-23-6 Thin, TSOT-23-6
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -75 V ~ -43 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: (UV, OV), TIMER
Family Name: LTC4251
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX5939JESA+; MAX5939MESA+; MAX5920FESA+; MAX5920FESA+T;
Introduction Date: June 29, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784004-LTC4251CS6#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640HCS8#TRPBF - 116360-LT1640HCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC2905CTS8#TRMPBF - 020544-LTC2905CTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#PBF - 020491-LTC1642CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1250 µA
View Details
PMIC - PMIC - Supervisors - LTC2909CTS8-3.3#TRPBF - 1062174-LTC2909CTS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details