Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4242IG#PBF 783992-LTC4242IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783992-LTC4242IG#PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout, Thermal Limit, UVLO Package: 36-SSOP (0.209", 5.30mm Width) Applications: PCI Express Mounting: SMD Operating Supply Voltage: 2.7 V ~ 14.4 V Internal Switch(s): Both Number of Channels: 6 Programmable Features: Auto Retry, Current Limit, Latched Fault, Slew Rate Feature Pins: /AUXFAULT1, /AUXFAULT2, AUXON1, AUXON2, /EN1, /EN2, /FAULT1, /FAULT2, FON1, FON2, ON1, ON2, /PGOOD1, /PGOOD2 Family Name: LTC4242 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC4242IG; LTC4242IG#TR; LTC4242IUHF; LTC4242IUHF#PBF; Introduction Date: November 02, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783992-LTC4242IG#PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout, Thermal Limit, UVLO Package: 36-SSOP (0.209", 5.30mm Width) Applications: PCI Express Mounting: SMD Operating Supply Voltage: 2.7 V ~ 14.4 V Internal Switch(s): Both Number of Channels: 6 Programmable Features: Auto Retry, Current Limit, Latched Fault, Slew Rate Feature Pins: /AUXFAULT1, /AUXFAULT2, AUXON1, AUXON2, /EN1, /EN2, /FAULT1, /FAULT2, FON1, FON2, ON1, ON2, /PGOOD1, /PGOOD2 Family Name: LTC4242 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC4242IG; LTC4242IG#TR; LTC4242IUHF; LTC4242IUHF#PBF; Introduction Date: November 02, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4242IG#PBF - 783992-LTC4242IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4242IG#PBF
783992-LTC4242IG#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4242IG#PBF 783992-LTC4242IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 783992-LTC4242IG#PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout, Thermal Limit, UVLO Package: 36-SSOP (0.209", 5.30mm Width) Applications: PCI Express Mounting: SMD Operating Supply Voltage: 2.7 V ~ 14.4 V Internal Switch(s): Both Number of Channels: 6 Programmable Features: Auto Retry, Current Limit, Latched Fault, Slew Rate Feature Pins: /AUXFAULT1, /AUXFAULT2, AUXON1, AUXON2, /EN1, /EN2, /FAULT1, /FAULT2, FON1, FON2, ON1, ON2, /PGOOD1, /PGOOD2 Family Name: LTC4242 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC4242IG; LTC4242IG#TR; LTC4242IUHF; LTC4242IUHF#PBF; Introduction Date: November 02, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783992-LTC4242IG#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Fault Timeout, Thermal Limit, UVLO
Package: 36-SSOP (0.209", 5.30mm Width)
Applications: PCI Express
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 14.4 V
Internal Switch(s): Both
Number of Channels: 6
Programmable Features: Auto Retry, Current Limit, Latched Fault, Slew Rate
Feature Pins: /AUXFAULT1, /AUXFAULT2, AUXON1, AUXON2, /EN1, /EN2, /FAULT1, /FAULT2, FON1, FON2, ON1, ON2, /PGOOD1, /PGOOD2
Family Name: LTC4242
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): LTC4242IG; LTC4242IG#TR; LTC4242IUHF; LTC4242IUHF#PBF;
Introduction Date: November 02, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783992-LTC4242IG#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4242IG#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC4361CTS8-1#TRMPBF - 020663-LTC4361CTS8-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-8
IQ 220 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF - 1063412-LTC4223CDHD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1IMS#PBF - 1063483-LTC4252A-1IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 900 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#TRPBF - 117588-LTC4214-2IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details