Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4240CGN#PBF 783989-LTC4240CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783989-LTC4240CGN#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C, Latched Fault, Thermal Limit, UVLO Package: 28-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /BE, DRIVE, /FAULT, LED, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETOUT, (TIMER, AUX 12VIN), Family Name: LTC4240 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Current - Output (Maximum): 100mA, 500mA Alternative Parts (Cross-Reference): MIC2590B-2YTQ; MIC2590B-2BTQ; MIC2590B-2YTQ-TR; MIC2593-2YTQ; Introduction Date: June 04, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783989-LTC4240CGN#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C, Latched Fault, Thermal Limit, UVLO Package: 28-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /BE, DRIVE, /FAULT, LED, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETOUT, (TIMER, AUX 12VIN), Family Name: LTC4240 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Current - Output (Maximum): 100mA, 500mA Alternative Parts (Cross-Reference): MIC2590B-2YTQ; MIC2590B-2BTQ; MIC2590B-2YTQ-TR; MIC2593-2YTQ; Introduction Date: June 04, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4240CGN#PBF - 783989-LTC4240CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4240CGN#PBF
783989-LTC4240CGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4240CGN#PBF 783989-LTC4240CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783989-LTC4240CGN#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C, Latched Fault, Thermal Limit, UVLO Package: 28-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /BE, DRIVE, /FAULT, LED, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETOUT, (TIMER, AUX 12VIN), Family Name: LTC4240 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Current - Output (Maximum): 100mA, 500mA Alternative Parts (Cross-Reference): MIC2590B-2YTQ; MIC2590B-2BTQ; MIC2590B-2YTQ-TR; MIC2593-2YTQ; Introduction Date: June 04, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783989-LTC4240CGN#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: I2C, Latched Fault, Thermal Limit, UVLO
Package: 28-SSOP (0.154", 3.90mm Width)
Applications: CompactPCI
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V, ±12V
Internal Switch(s): Both
Number of Channels: 4
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: /BE, DRIVE, /FAULT, LED, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETOUT, (TIMER, AUX 12VIN),
Family Name: LTC4240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Current - Output (Maximum): 100mA, 500mA
Alternative Parts (Cross-Reference): MIC2590B-2YTQ; MIC2590B-2BTQ; MIC2590B-2YTQ-TR; MIC2593-2YTQ;
Introduction Date: June 04, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783989-LTC4240CGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4240CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4150IMS#TRPBF - 117538-LTC4150IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRPBF - 1059346-LT3484EDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC2905CTS8#TRPBF - 1062143-LTC2905CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details