Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4236CUFD-2#PBF 783987-LTC4236CUFD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783987-LTC4236CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry Package: 28-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit Family Name: LTC4236 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.7mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC4236IUFD-2#TRPBF; LTC4236IUFD-2#PBF; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783987-LTC4236CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry Package: 28-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit Family Name: LTC4236 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.7mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC4236IUFD-2#TRPBF; LTC4236IUFD-2#PBF; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4236CUFD-2#PBF - 783987-LTC4236CUFD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4236CUFD-2#PBF
783987-LTC4236CUFD-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4236CUFD-2#PBF 783987-LTC4236CUFD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783987-LTC4236CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry Package: 28-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit Family Name: LTC4236 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.7mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC4236IUFD-2#TRPBF; LTC4236IUFD-2#PBF; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783987-LTC4236CUFD-2#PBF
Packaging: Tube
Type: Hot Swap Controller, OR Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Auto Retry
Package: 28-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Current Limit
Family Name: LTC4236
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.7mA
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LTC4236IUFD-2#TRPBF; LTC4236IUFD-2#PBF;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783987-LTC4236CUFD-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4236CUFD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC690IS8 - 1209296-LTC690IS8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF - 116022-LTC1728ES5-1.8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#PBF - 1063371-LTC4211IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC694CN8-3.3 - 1209315-LTC694CN8-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type DIP
View Details