Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4232CDHC-1#PBF 783982-LTC4232CDHC-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783982-LTC4232CDHC-1 #PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV Family Name: LTC4232-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): MIC2583R-KBQS; MIC2583R-JYQS; MIC2583R-JBQS TR; MIC2583R-MYQS; Introduction Date: July 02, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783982-LTC4232CDHC-1 #PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV Family Name: LTC4232-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): MIC2583R-KBQS; MIC2583R-JYQS; MIC2583R-JBQS TR; MIC2583R-MYQS; Introduction Date: July 02, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4232CDHC-1#PBF - 783982-LTC4232CDHC-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4232CDHC-1#PBF
783982-LTC4232CDHC-1#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4232CDHC-1#PBF 783982-LTC4232CDHC-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783982-LTC4232CDHC-1 #PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV Family Name: LTC4232-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): MIC2583R-KBQS; MIC2583R-JYQS; MIC2583R-JBQS TR; MIC2583R-MYQS; Introduction Date: July 02, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783982-LTC4232CDHC-1#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: Thermal Limit
Package: 16-WFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 15 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV
Family Name: LTC4232-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 16-DFN (5x3)
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): MIC2583R-KBQS; MIC2583R-JYQS; MIC2583R-JBQS TR; MIC2583R-MYQS;
Introduction Date: July 02, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783982-LTC4232CDHC-1#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4232CDHC-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708SEP - 1257664-SP708SEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8-2.5#TRPBF - 108810-LTC1326CMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC699IN8 - 1209326-LTC699IN8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC4099EUDC#PBF - 1063343-LTC4099EUDC#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (3x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details